☰
CDC339DBRG4
CDC339DBRG4
Obsolete
Description:  IC CLK BUFFER 1:8 80MHZ 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC339DBRG4 Datasheet
History Price: Obsolete
In Stock: 3760
CDC339DBRG4 vs CDC319DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Data
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:10
Differential - Input:Output
No/No
No/No
Input
TTL
LVTTL
Output
TTL
LVTTL, TTL
Frequency - Max
80 MHz
100 MHz
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
28-SSOP