☰
CDC337DWR
CDC337DWR
Obsolete
Description:  IC CLK BUFFER 1:8 80MHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC337DWR Datasheet
History Price: $6.80000
In Stock: 29360
CDC337DWR vs CDC3RL02BYFPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:2
Differential - Input:Output
No/No
No/No
Input
TTL
LVCMOS
Output
CMOS
LVCMOS
Frequency - Max
80 MHz
52 MHz
Voltage - Supply
4.75V ~ 5.25V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-XFBGA, DSBGA
Supplier Device Package
20-SOIC
8-DSBGA