☰
CDC328ADR
CDC328ADR
Active
Description:  IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC328ADR Datasheet
History Price: $7.37100
In Stock: 8025
CDC328ADR vs CDC3RL02YFPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:2
Differential - Input:Output
No/No
No/No
Input
TTL
LVCMOS
Output
TTL
LVCMOS
Frequency - Max
100 MHz
52 MHz
Voltage - Supply
4.75V ~ 5.25V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-XFBGA, DSBGA
Supplier Device Package
16-SOIC
8-DSBGA