Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC328ADBR
CDC328ADBR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:6 100MHZ 16SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC328ADBR Datasheet
History Price: $7.37100
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC328ADBR vs CDCDB2000NPPR
Part No
CDC328ADBR
CDCDB2000NPPR
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:20
Differential - Input:Output
No/No
Yes/Yes
Input
TTL
HCSL
Output
TTL
HCSL
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
80-VFLGA Exposed Pad
Supplier Device Package
16-SSOP
80-TLGA (6x6)