Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC204N
CDC204N
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 6:6 80MHZ 20DIP
Manufacturer:
Texas Instruments
Datasheet:
CDC204N Datasheet
History Price: $0.19000
In Stock: 45120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC204N vs CDCDB2000NPPT
Part No
CDC204N
CDCDB2000NPPT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Buffer/Driver
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
6:6
1:20
Differential - Input:Output
No/No
Yes/Yes
Input
CMOS
HCSL
Output
CMOS
HCSL
Frequency - Max
80 MHz
250 MHz
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
25 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
80-VFLGA Exposed Pad
Supplier Device Package
20-PDIP
80-TLGA (6x6)