☰
CD74HCT573E
CD74HCT573E
Active
Description:  IC OCT LATCH TRANSP 3/ST 20-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT573E Datasheet
History Price: $0.98000
In Stock: 46980
CD74HCT573E vs CD74ACT573E
Series
74HCT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
35ns
3.1ns
Current - Output High, Low
6mA, 6mA
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP