☰
CD74HC243EE4
CD74HC243EE4
Active
Description:  IC TXRX NON-INVERT 6V 14DIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 19830
CD74HC243EE4 vs CD74ACT541E
Series
74HC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
20-PDIP