☰
CD74AC10M
CD74AC10M
Active
Description:  IC GATE NAND 3CH 3-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC10M Datasheet
History Price: $1.38000
In Stock: 28400
CD74AC10M vs CD74ACT08M
Series
74AC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
0.8V
Input Logic Level - High
1.2V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
12.2ns @ 5V, 50pF
12.9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)