☰
CD4067BPW
CD4067BPW
Active
Description:  IC MUX 16:1 240OHM 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4067BPW Datasheet
History Price: $0.79000
In Stock: 49360
CD4067BPW vs CD4053BF
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
16:1
2:1
Number of Circuits
1
3
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 20V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
14MHz
30MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 55pF
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-40dB @ 6MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
16-CDIP