☰
CD4066BCSJX
CD4066BCSJX
Obsolete
Description:  IC BILATERAL SW 1 X 1:1 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4066BCSJX Datasheet
History Price: $0.22000
In Stock: 24880
CD4066BCSJX vs CD4028BE
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Bilateral, FET Switches
Decoder
Circuit
1 x 1:1
1 x 4:10
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOP
16-PDIP