☰
CD4051BM
CD4051BM
Active
Description:  IC MUX 8:1 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4051BM Datasheet
History Price: $1.30000
In Stock: 49875
CD4051BM vs CD4053BK
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
-
Number of Circuits
1
-
On-State Resistance (Max)
240Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 20V
-
Voltage - Supply, Dual (V?
?.5V ~ 9V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
20MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 30pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-