☰
CD4051BM
CD4051BM
Active
Description:  IC MUX 8:1 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4051BM Datasheet
History Price: $1.30000
In Stock: 26000
CD4051BM vs CD4052BE
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
-
SP4T
Multiplexer/Demultiplexer Circuit
8:1
4:1
Number of Circuits
1
2
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
20MHz
25MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 30pF
0.2pF, 18pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-40dB @ 10MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP