Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
4:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 9V
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
-
320ns, 150ns
-3db Bandwidth
20MHz
40MHz
Channel Capacitance (CS(off), CD(off))
0.2pF, 30pF
-
Current - Leakage (IS(off)) (Max)
100nA
50nA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC