Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4049UBEE4
CD4049UBEE4
Discontinued
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4049UBEE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4049UBEE4 vs CD40106BE
Part No
CD4049UBEE4
CD40106BE
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
4.3mA, 24mA
3.4mA, 3.4mA
Input Logic Level - Low
1V ~ 2.5V
0.9V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
120ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
14-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)