☰
CD40175BNS
CD40175BNS
Active
Description:  IC D-TYPE POS TRG SNGL 16SO
Manufacturer:  Texas Instruments
Datasheet:   CD40175BNS Datasheet
History Price: $0.23000
In Stock: 6985
CD40175BNS vs CD4013BE
Series
4000B
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
24 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SO
14-PDIP
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)