Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi CD4006BCN
CD4006BCN
Obsolete
Logic - Shift Registers
Description:
(N) 18 STAGE SHIFT REGISTER
Manufacturer:
onsemi
Datasheet:
CD4006BCN Datasheet
History Price: Obsolete
In Stock: 26625
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4006BCN vs CD4015BMT
Part No
CD4006BCN
CD4015BMT
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
onsemi
Texas Instruments
Series
-
4000B
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
-
Push-Pull
Number of Elements
-
2
Number of Bits per Element
-
4
Function
-
Serial to Parallel
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-MDIP
16-SOIC