Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi CD4006BCN
CD4006BCN
Obsolete
Logic - Shift Registers
Description:
(N) 18 STAGE SHIFT REGISTER
Manufacturer:
onsemi
Datasheet:
CD4006BCN Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4006BCN vs CD4014BD
Part No
CD4006BCN
CD4014BD
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
onsemi
Harris Corporation
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
-
Push-Pull
Number of Elements
-
1
Number of Bits per Element
-
8
Function
-
Parallel or Serial to Serial
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
16-CDIP