Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF12840AIRGET
BUF12840AIRGET
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
BUF12840AIRGET Datasheet
History Price: $6.23000
In Stock: 26720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF12840AIRGET vs BUF11702PWP
Part No
BUF12840AIRGET
BUF11702PWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
12
10
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
-
2.5 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
9V ~ 20V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
28-HTSSOP