Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIPW
BUF04701AIPW
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIPW Datasheet
History Price: $1.74000
In Stock: 22480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIPW vs BUF634FKTTT
Part No
BUF04701AIPW
BUF634FKTTT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
-
Buffer
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
180 MHz
Current - Input Bias
-
5 μA
Voltage - Input Offset
-
30 mV
Current - Supply
-
15mA
Current - Output / Channel
-
250 mA
Voltage - Supply Span (Min)
-
4.5 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
-
DDPAK/TO-263-5