BQ32002DR
BQ32002DR
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32002DR Datasheet
History Price: $1.39000
In Stock: 31600
BQ32002DR vs BQ3285S-SB2TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
114B
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Parallel
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Battery
1.4V ~ 3.6V
2.5V ~ 4V
Current - Timekeeping (Max)
65μA @ 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
24-SOIC