Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25910YFFT
BQ25910YFFT
Active
PMIC - Battery Chargers
Description:
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Manufacturer:
Texas Instruments
Datasheet:
BQ25910YFFT Datasheet
History Price: $6.84000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25910YFFT vs BQ2954SN
Part No
BQ25910YFFT
BQ2954SN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant
Constant
Programmable Features
-
Current
Fault Protection
Over Voltage, Short Circuit
-
Charge Current - Max
6A
-
Battery Pack Voltage
4.775V
-
Voltage - Supply (Max)
14V
5.5V
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, DSBGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
36-DSBGA (2.63x2.46)
16-SOIC