BQ25892RTWR
BQ25892RTWR
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25892RTWR Datasheet
History Price: $3.87000
In Stock: 30600
BQ25892RTWR vs BQ2954SN
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
-
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature
-
Charge Current - Max
5A
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
14V
5.5V
Interface
I2C, USB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-WQFN (4x4)
16-SOIC