BQ25886RGET
BQ25886RGET
Active
Description:  IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25886RGET Datasheet
History Price: $3.54000
In Stock: 12900
BQ25886RGET vs BQ25898YFFR
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
2
1
Current - Charging
Constant
-
Programmable Features
Current
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
Over Current, Over Temperature
Charge Current - Max
2.2A
4A
Battery Pack Voltage
9.2V (Max)
-
Voltage - Supply (Max)
6.2V
14V
Interface
USB
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
42-UFBGA, DSBGA
Supplier Device Package
24-VQFN (4x4)
42-DSBGA (2.8x2.5)