BQ25872YFFT
BQ25872YFFT
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25872YFFT Datasheet
History Price: $4.62000
In Stock: 38500
BQ25872YFFT vs BQ25980YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
Constant
Constant - Programmable
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
-
Charge Current - Max
7A
4.75A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
9.54V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
80-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
80-DSBGA (3.2x4.1)