BQ24401P
BQ24401P
Obsolete
Description:  IC BATT CHG NIMH
Manufacturer:  Benchmarq
Datasheet:   BQ24401P Datasheet
History Price: $1.04000
In Stock: 22100
BQ24401P vs BQ25898DYFFT
Series
BQ24401
MaxCharge
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Nickel Metal Hydride
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant
-
Programmable Features
Trickle Charge Mode
-
Fault Protection
Over Temperature
Over Current, Over Temperature
Charge Current - Max
1mA
4A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
42-UFBGA, DSBGA
Supplier Device Package
-
42-DSBGA (2.8x2.5)