BQ2057DGK
BQ2057DGK
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2057DGK Datasheet
History Price: $2.31000
In Stock: 24000
BQ2057DGK vs BQ2954SN
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current
Current
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
4.1V
-
Voltage - Supply (Max)
15V
5.5V
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-VSSOP
16-SOIC