Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ2012SN-D107
BQ2012SN-D107
Active
PMIC - Battery Management
Description:
IC BATTERY GAS GAUGE 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2012SN-D107 Datasheet
History Price: $23.97550
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2012SN-D107 vs BQ29705DSER
Part No
BQ2012SN-D107
BQ29705DSER
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Battery Monitor
Battery Protection
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
1
Fault Protection
-
Over Current, Over/Under Voltage, Short Circuit
Interface
Serial
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-WFDFN
Supplier Device Package
16-SOIC
6-WSON (1.5x1.5)