Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Discontinued
PMIC - Battery Chargers
Description:
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2000SN-B5TRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2000SN-B5TRG4 vs BQ25898YFFR
Part No
BQ2000SN-B5TRG4
BQ25898YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
MaxCharge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Current, Over Temperature
Charge Current - Max
-
4A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
42-UFBGA, DSBGA
Supplier Device Package
8-SOIC
42-DSBGA (2.8x2.5)