Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Half Bridge (3)
Half Bridge (3)
Applications
AC Motors
AC Motors
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.7Ohm
2.7Ohm
Current - Output / Channel
1.5A
1.5A
Current - Peak Output
2.5A
2.5A
Voltage - Supply
13.5V ~ 16.5V
13.5V ~ 16.5V
Voltage - Load
400V (Max)
400V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Bootstrap Circuit, Status Flag
Fault Protection
Current Limiting, Over Temperature, UVLO
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
28-ESOP (0.449", 11.40mm Width) 23 Leads
Supplier Device Package
SSOP-A54_36
23-SSOP