☰
BD9897FS-E2
BD9897FS-E2
Obsolete
Description:  IC INVERTER CTLR 32SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9897FS-E2 Datasheet
History Price: Obsolete
In Stock: 35315
BD9897FS-E2 vs BD9584F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
Current Sensing, Power Management
Current - Supply
7.2mA
250μA
Voltage - Supply
7.5V ~ 30V
8V ~ 20V
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
32-SSOP-A
8-SOP