☰
BD9888FV-E2
BD9888FV-E2
Not For New Designs
Description:  IC INVERTER CTRL DC-AC 28-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9888FV-E2 Datasheet
History Price: $4.15800
In Stock: 9385
BD9888FV-E2 vs BD9892K-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Inverter Controller
Inverter Controller
Current - Supply
2μA
2μA
Voltage - Supply
5V ~ 14V
5.5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
44-QFP
Supplier Device Package
28-SSOP-B
44-QFP (10x10)