Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9596MWV-E2
BD9596MWV-E2
Active
PMIC - Power Management - Specialized
Description:
PMIC, INTEL CHIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9596MWV-E2 Datasheet
History Price: Active
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9596MWV-E2 vs BD9892K-E2
Part No
BD9596MWV-E2
BD9892K-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Inverter Controller
Current - Supply
-
2μA
Voltage - Supply
3.5V ~ 5.5V
5.5V ~ 14V
Operating Temperature
-40℃ ~ 95℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
88-VFQFN Exposed Pad
44-QFP
Supplier Device Package
UQFN88MV0100
44-QFP (10x10)