Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9423EFV-E2
BD9423EFV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 40HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9423EFV-E2 Datasheet
History Price: $3.07000
In Stock: 27045
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9423EFV-E2 vs BD9394EFV-E2
Part No
BD9423EFV-E2
BD9394EFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
400mA
150mA
Frequency
200kHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
24-HTSSOP-B