Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9222FV-E2
BD9222FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT SMD
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9222FV-E2 Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9222FV-E2 vs BD9584F-E2
Part No
BD9222FV-E2
BD9584F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
-
Current Sensing, Power Management
Current - Supply
-
250μA
Voltage - Supply
-
8V ~ 20V
Operating Temperature
-
-20℃ ~ 90℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
8-SOP