☰
BD90GC0WEFJ-E2
BD90GC0WEFJ-E2
Active
Description:  IC REG LINEAR 9V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.37810
In Stock: 26160
BD90GC0WEFJ-E2 vs BD9860MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
14V
-
Voltage - Output (Min/Fixed)
9V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.92V @ 1A
-
Current - Output
1A
-
Current - Quiescent (Iq)
0.6 mA
-
Current - Supply (Max)
900 μA
-
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-