Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8960NV-E2
BD8960NV-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A SON008V5060
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8960NV-E2 Datasheet
History Price: $5.73000
In Stock: 31110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8960NV-E2 vs BD8620EFV-E2
Part No
BD8960NV-E2
BD8620EFV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
2.5V
-
Current - Output
2A (Switch)
-
Frequency - Switching
1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-VDFN Exposed Pad
-
Supplier Device Package
SON008V5060
-