☰
BD6922FV-E2
BD6922FV-E2
Obsolete
Description:  IC MOTOR DRIVER 8V-28V 24SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6922FV-E2 Datasheet
History Price: Obsolete
In Stock: 10065
BD6922FV-E2 vs BD6326ANUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
PC's, PDA's
Current - Output
1.3A
1A
Voltage - Supply
8V ~ 28V
2.2V ~ 5.5V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.220", 5.60mm Width)
10-UFDFN Exposed Pad
Supplier Device Package
24-SSOP-B
VSON010X3030