☰
BD68720EFV-E2
BD68720EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.53750
In Stock: 27950
BD68720EFV-E2 vs BD63710AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1.7A
700mA
Voltage - Supply
19V ~ 28V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B