Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6326ANUX-E2
BD6326ANUX-E2
Active
PMIC - Motor Drivers, Controllers
Description:
THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6326ANUX-E2 Datasheet
History Price: $1.70000
In Stock: 47760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6326ANUX-E2 vs BD63572MUV-E2
Part No
BD6326ANUX-E2
BD63572MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
PC's, PDA's
Appliance
Current - Output
1A
1A
Voltage - Supply
2.2V ~ 5.5V
2.5V ~ 3.6V
Voltage - Load
-
2V ~ 9V
Operating Temperature
-25 ℃ ~ 95 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
VSON010X3030
VQFN20PV3535