☰
BD6226FP-E2
BD6226FP-E2
Active
Description:  IC HALF BRIDGE DRIVER 1A 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6226FP-E2 Datasheet
History Price: $6.07000
In Stock: 17210
BD6226FP-E2 vs BD6220F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge (4)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
1A
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
6V ~ 15V
Voltage - Load
6V ~ 15V
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
25-HSOP
8-SOP