☰
BD4903FM-E2
BD4903FM-E2
Obsolete
Description:  IC VOLT REGULATOR 28-HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4903FM-E2 Datasheet
History Price: Obsolete
In Stock: 16685
BD4903FM-E2 vs BD4153FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
-
LDO (Linear) with Reset
Voltage - Input
-
4.5V ~ 5.5V
Number of Outputs
-
2
Voltage - Output
-
3.3V, Adj
Operating Temperature
-
-30 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
24-SSOP