Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Rohm Semiconductor BD4142HFV-TR
BD4142HFV-TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL HVSOF5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4142HFV-TR Datasheet
History Price: $0.62000
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD4142HFV-TR vs BD49L52G-TL
Part No
BD4142HFV-TR
BD49L52G-TL
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
BD49Lxx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
Adjustable/Selectable
5.2V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
Adjustable/Selectable
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-665
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
5-HVSOF
3-SSOP