Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3883FS-E2
BD3883FS-E2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3883FS-E2 Datasheet
History Price: $4.16000
In Stock: 38950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3883FS-E2 vs BD3814FV-E2
Part No
BD3883FS-E2
BD3814FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
6
Interface
-
Serial
Voltage - Supply
-
5V ~ 7.3V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
-
40-SSOP-B