Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3869AF-E2
BD3869AF-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 18SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3869AF-E2 Datasheet
History Price: Obsolete
In Stock: 985
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3869AF-E2 vs BD3805F-E2
Part No
BD3869AF-E2
BD3805F-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Signal Processor
-
Applications
Consumer Audio
-
Number of Channels
2
-
Interface
I2C
-
Voltage - Supply
5.3V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
-
Package / Case
18-SOIC (0.213", 5.40mm Width)
-
Supplier Device Package
18-SOP
-