BD3861FS
BD3861FS
Active
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3861FS Datasheet
History Price: Active
In Stock: 1100
BD3861FS vs BD3818KS
Part No
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
6
Interface
SPI
Serial
Voltage - Supply
6.5V ~ 9.5V
5V ~ 7.4V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
80-BQFP
Supplier Device Package
32-SSOP-A
80-SQFP (14x14)