Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3823FV-E2
BD3823FV-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3823FV-E2 Datasheet
History Price: Obsolete
In Stock: 45030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3823FV-E2 vs BD37513FS-E2
Part No
BD3823FV-E2
BD37513FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
5
4
Interface
I2C
I2C
Voltage - Supply
7V ~ 14.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-B
20-SSOP-A