Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3816K1
BD3816K1
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 80QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3816K1 Datasheet
History Price: Obsolete
In Stock: 9000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3816K1 vs BD3861FS-E2
Part No
BD3816K1
BD3861FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
7
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.3V
6.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
132dB
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
80-QFP (20x14)
32-SSOP-A