☰
BD37541FS-E2
BD37541FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 32SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $6.26000
In Stock: 49125
BD37541FS-E2 vs BD3826FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Switch
Applications
Automotive Audio, Consumer Audio
Consumer Audio
Number of Channels
5
3
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
32-SSOP-A