Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD37533FV-E2
BD37533FV-E2
Active
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 28SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37533FV-E2 Datasheet
History Price: $5.63000
In Stock: 18030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD37533FV-E2 vs BD37513FS-E2
Part No
BD37533FV-E2
BD37513FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
5
4
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
20-SSOP-A