☰
BD3481FS-E2
BD3481FS-E2
Obsolete
Description:  IC SOUND PROCESSOR 20-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3481FS-E2 Datasheet
History Price: Obsolete
In Stock: 33570
BD3481FS-E2 vs BD3814FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
6
Interface
-
Serial
Voltage - Supply
-
5V ~ 7.3V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
-
40-SSOP-B